Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM1402WTRWZ55-RL
ADUM1402WTRWZ55-RL
Obsolete
Digital Isolators
Description:
DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM1402WTRWZ55-RL Datasheet
History Price: Obsolete
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM1402WTRWZ55-RL vs ADUM1402WSRWZ53-RL
Part No
ADUM1402WTRWZ55-RL
ADUM1402WSRWZ53-RL
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
2/2
2/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
10Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
32ns, 32ns
100ns, 100ns
Pulse Width Distortion (Max)
3ns
40ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC