ADUM1402WTRWZ55-RL
ADUM1402WTRWZ55-RL
Obsolete
Description:  DGTL ISO 2500VRMS 4CH GP 16SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 13100
ADUM1402WTRWZ55-RL vs ADUM1402WTRWZ33-RL
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
2/2
2/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
10Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
32ns, 32ns
32ns, 32ns
Pulse Width Distortion (Max)
3ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC