Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM1402YRWZ
ADUM1402YRWZ
Obsolete
Digital Isolators
Description:
IC ISOLATOR DIGITAL QUAD 16SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM1402YRWZ Datasheet
History Price: $7.13
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM1402YRWZ vs ADUM3211CRZ
Part No
ADUM1402YRWZ
ADUM3211CRZ
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
iCoupler
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
-
Type
General Purpose
-
Isolated Power
No
-
Number of Channels
4
-
Inputs - Side 1/Side 2
2/2
-
Channel Type
Unidirectional
-
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
-
-
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
-
-
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Supply
2.7V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC