Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM1510BRWZ-RL
ADUM1510BRWZ-RL
Obsolete
Digital Isolators
Description:
DGTL ISO 2500VRMS 5CH GP 16SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM1510BRWZ-RL Datasheet
History Price: $6.76
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM1510BRWZ-RL vs ADUM3211CRZ
Part No
ADUM1510BRWZ-RL
ADUM3211CRZ
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
iCoupler
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Technology
Magnetic Coupling
-
Type
General Purpose
-
Isolated Power
No
-
Number of Channels
5
-
Inputs - Side 1/Side 2
5/0
-
Channel Type
Unidirectional
-
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
25kV/µs
-
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
50ns, 50ns
-
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC