ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Active
Description:  DGT ISOL 3750VRMS 4CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $6.85
In Stock: 32320
ADUM3154ARSZ-RL7 vs ADUM1510BRWZ-RL
Series
-
iCoupler
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
5
Inputs - Side 1/Side 2
3/1
5/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
2Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
50ns, 50ns
Pulse Width Distortion (Max)
2ns
5ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
16-SOIC