Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM3211CRZ
ADUM3211CRZ
Obsolete
Digital Isolators
Description:
DGTL ISO 2.5KV GEN PURP 8SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM3211CRZ Datasheet
History Price: Obsolete
In Stock: 31580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM3211CRZ vs ADUM3210CRZ-RL7
Part No
ADUM3211CRZ
ADUM3210CRZ-RL7
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
-
iCoupler
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Technology
-
Magnetic Coupling
Type
-
General Purpose
Isolated Power
-
No
Number of Channels
-
2
Inputs - Side 1/Side 2
-
2/0
Channel Type
-
Unidirectional
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
25kV/µs
Data Rate
-
10Mbps
Propagation Delay tpLH / tpHL (Max)
-
50ns, 50ns
Pulse Width Distortion (Max)
-
3ns
Rise / Fall Time (Typ)
-
2.5ns, 2.5ns
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC