Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM4150BRIZ
ADUM4150BRIZ
Active
Digital Isolators
Description:
DGT ISOL 5000VRMS 6CH SPI 20SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM4150BRIZ Datasheet
History Price: $14
In Stock: 10620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM4150BRIZ vs ADUM1402WTRWZ55-RL
Part No
ADUM4150BRIZ
ADUM1402WTRWZ55-RL
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
6
4
Inputs - Side 1/Side 2
4/2
2/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
40Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
32ns, 32ns
Pulse Width Distortion (Max)
2ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
16-SOIC