ADUM4152BRIZ
ADUM4152BRIZ
Active
Description:  DGT ISOL 5000VRMS 7CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $12.13
In Stock: 38920
ADUM4152BRIZ vs ADUM3210CRZ-RL7
Series
-
iCoupler
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
7
2
Inputs - Side 1/Side 2
4/3
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
34Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
50ns, 50ns
Pulse Width Distortion (Max)
2ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC-IC
8-SOIC