Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM4153BRIZ
ADUM4153BRIZ
Active
Digital Isolators
Description:
DGT ISOL 5000VRMS 7CH SPI 20SOIC
Manufacturer:
Analog Devices
Datasheet:
ADUM4153BRIZ Datasheet
History Price: $12.13
In Stock: 18540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADUM4153BRIZ vs ADUM1301WSRWZ35
Part No
ADUM4153BRIZ
ADUM1301WSRWZ35
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
7
3
Inputs - Side 1/Side 2
3/4
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
34Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
100ns, 100ns
Pulse Width Distortion (Max)
2ns
40ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
16-SOIC