ADUM4154BRIZ-RL
ADUM4154BRIZ-RL
Active
Description:  DGT ISOL 5000VRMS 4CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $12.67
In Stock: 40240
ADUM4154BRIZ-RL vs ADUM1300WTRWZ35-RL
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
3
Inputs - Side 1/Side 2
3/1
3/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
34Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
32ns, 32ns
Pulse Width Distortion (Max)
2ns
3ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
16-SOIC