ADUM4154BRIZ-RL
ADUM4154BRIZ-RL
Active
Description:  DGT ISOL 5000VRMS 4CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $12.67
In Stock: 19600
ADUM4154BRIZ-RL vs ADUM1401YRW
Series
-
iCoupler
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
3/1
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
-
Data Rate
34Mbps
-
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
-
Pulse Width Distortion (Max)
2ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
16-SOIC