☰
APT1211
APT1211
Active
Description:  OPTOISOLATOR 5KV TRIAC 4DIP
Manufacturer:  Panasonic
Datasheet:   APT1211 Datasheet
History Price: $1.84
In Stock: 17840
APT1211 vs APT1232
Part No
Manufacturer
Series
APT
APT
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
500V/µs
500V/µs
Current - LED Trigger (Ift) (Max)
10mA
10mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
3.5mA
3.5mA
Turn On Time
100祍 (Max)
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.21V
1.21V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
4-DIP
6-DIP
Approval Agency
cUR, VDE
cUR, VDE