☰
APT1231S
APT1231S
Active
Description:  OPTOISOLATOR 3.75KV TRIAC 4SOP
Manufacturer:  Panasonic
Datasheet:   APT1231S Datasheet
History Price: $1.97
In Stock: 49920
APT1231S vs APT1232
Part No
Manufacturer
Series
APT
APT
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
500V/µs
500V/µs
Current - LED Trigger (Ift) (Max)
10mA
10mA
Current - On State (It (RMS)) (Max)
50 mA
100 mA
Current - Hold (Ih)
3.5mA
3.5mA
Turn On Time
100祍 (Max)
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.21V
1.21V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
4-SOP
6-DIP
Approval Agency
cUR, VDE
cUR, VDE