Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
160% @ 10mA
Current Transfer Ratio (Max)
-
320% @ 10mA
Turn On / Turn Off Time (Typ)
-
2µs, 3µs
Rise / Fall Time (Typ)
-
1µs, 2µs
Output Type
-
Transistor with Base
Voltage - Output (Max)
-
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.35V
Current - DC Forward (If) (Max)
-
100 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP