Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
8200Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
200% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
2.4µs, 2.7µs
1µs, 2µs
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
32V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.35V
Current - DC Forward (If) (Max)
75 mA
100 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 85 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-EDIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
4-DIP
6-SMD