EL2531
EL2531
Active
Description:  OPTOISO 5KV 2CH TRANS THRU-HOLE
Manufacturer:  Everlight Electronics
Datasheet:   EL2531 Datasheet
History Price: $1.97407
In Stock: 2400
EL2531 vs EL206(TA)-V
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
63% @ 10mA
Current Transfer Ratio (Max)
50% @ 16mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
350ns, 300ns
3µs, 3µs
Rise / Fall Time (Typ)
-
1.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
20V
80V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.45V
1.3V
Current - DC Forward (If) (Max)
25 mA
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOP