EL3012S(TB)-V
EL3012S(TB)-V
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  Everlight Electronics
History Price: Active
In Stock: 42000
EL3012S(TB)-V vs EL3012M
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
250 V
250 V
Static dV/dt (Min)
100V/µs (Typ)
100V/µs (Typ)
Current - LED Trigger (Ift) (Max)
5mA
5mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
250礎 (Typ)
250礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.18V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP
Approval Agency
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL