EL3062M
EL3062M
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL3062M Datasheet
History Price: $0.51713
In Stock: 39200
EL3062M vs EL3011S(TB)-V
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
600 V
250 V
Static dV/dt (Min)
1kV/µs
100V/µs (Typ)
Current - LED Trigger (Ift) (Max)
10mA
10mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
280礎 (Typ)
250礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.18V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD
Approval Agency
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE