EL825
EL825
Active
Description:  OPTOISO 5KV 2CH DARLINGTON 8DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL825 Datasheet
History Price: $0.54437
In Stock: 6400
EL825 vs EL817(S1)(B)(TB)-VG
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
130% @ 5mA
Current Transfer Ratio (Max)
7500% @ 1mA
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
6µs, 8µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
8-DIP
4-SMD