☰
ELD207(TB)-V
ELD207(TB)-V
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Everlight Electronics
History Price: $0.23216
In Stock: 30480
ELD207(TB)-V vs ELD206
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
100% @ 10mA
63% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
5µs, 4µs
Rise / Fall Time (Typ)
1.6µs, 2.2µs
1.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP