☰
FOD0720
FOD0720
Active
Description:  HIGH CMR, 25MBIT/SEC LOGIC GATE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD0720 Datasheet
History Price: $1.74
In Stock: 3840
FOD0720 vs FOD0708
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
Logic
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
2 mA
Data Rate
25Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
60ns, 60ns
Rise / Fall Time (Typ)
5ns, 4.5ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
-
1.45V
Current - DC Forward (If) (Max)
-
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC