☰
FOD0738R2
FOD0738R2
Obsolete
Description:  OPTOISO 2.5KV 2CH PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD0738R2 Datasheet
History Price: Obsolete
In Stock: 28000
FOD0738R2 vs FOD0708
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Obsolete
Obsolete
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
2 mA
2 mA
Data Rate
15MBd
15MBd
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
60ns, 60ns
Rise / Fall Time (Typ)
12ns, 8ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.45V
1.45V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC