Packaging
Tape & Reel (TR)
Box
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Output Type
Tri-State
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
2 mA
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
60ns, 60ns
Rise / Fall Time (Typ)
80ns, 25ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
10mA
20mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SMD
8-SOIC