☰
FOD2200TV
FOD2200TV
Obsolete
Description:  OPTOISO 5KV TRI-STATE 8DIP
Manufacturer:  onsemi
Datasheet:   FOD2200TV Datasheet
History Price: Obsolete
In Stock: 15200
FOD2200TV vs FOD0708
Part No
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Tri-State
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
2 mA
Data Rate
2.5MBd
15MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
60ns, 60ns
Rise / Fall Time (Typ)
80ns, 25ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
10mA
20mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC