FOD3120S
FOD3120S
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3120S Datasheet
History Price: $2.1
In Stock: 5200
FOD3120S vs FOD3182TSR2
Series
-
-
Packaging
Bulk,Tube
Bulk
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
210ns, 210ns
Pulse Width Distortion (Max)
100ns
65ns
Rise / Fall Time (Typ)
60ns, 60ns
38ns, 24ns
Current - Output High, Low
2A, 2A
2.5A, 2.5A
Current - Peak Output
3A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD
Approval Agency
UL
UL, VDE