FOD3120TS
FOD3120TS
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3120TS Datasheet
History Price: Obsolete
In Stock: 6800
FOD3120TS vs FOD8384V
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
210ns, 210ns
Pulse Width Distortion (Max)
100ns
65ns
Rise / Fall Time (Typ)
60ns, 60ns
35ns, 25ns
Current - Output High, Low
2A, 2A
2.5A, 2.5A
Current - Peak Output
3A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package
8-SMD
5-SOP
Approval Agency
UL
IEC/EN/DIN, UL