FOD3150AS
FOD3150AS
Obsolete
Description:  FET OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD3150AS Datasheet
History Price: Obsolete
In Stock: 3200
FOD3150AS vs FOD3180
Part No
Series
-
-
Packaging
Bulk
Bulk,Tube
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
200ns, 200ns
Pulse Width Distortion (Max)
300ns
65ns
Rise / Fall Time (Typ)
60ns, 60ns
75ns, 55ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
3A
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
UL, VDE
cUL, UL