Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
210ns, 210ns
Pulse Width Distortion (Max)
300ns
65ns
Rise / Fall Time (Typ)
60ns, 60ns
35ns, 25ns
Current - Output High, Low
1A, 1A
2.5A, 2.5A
Current - Peak Output
1.5A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package
8-MDIP
5-SOP
Approval Agency
UL
IEC/EN/DIN, UL