Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
500ns, 500ns
Pulse Width Distortion (Max)
65ns
-
Rise / Fall Time (Typ)
75ns, 55ns
75ns, 55ns
Current - Output High, Low
2A, 2A
500mA, 500mA
Current - Peak Output
2.5A
1.5A
Voltage - Forward (Vf) (Typ)
1.43V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-MDIP
8-MDIP
Approval Agency
cUL, UL
cUL, UL