FOD3180T
FOD3180T
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  onsemi
Datasheet:   FOD3180T Datasheet
History Price: Obsolete
In Stock: 23600
FOD3180T vs FOD3184TSR2
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
210ns, 210ns
Pulse Width Distortion (Max)
65ns
65ns
Rise / Fall Time (Typ)
75ns, 55ns
38ns, 24ns
Current - Output High, Low
2A, 2A
2.5A, 2.5A
Current - Peak Output
2.5A
3A
Voltage - Forward (Vf) (Typ)
1.43V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
8-SMD, Gull Wing
Supplier Device Package
8-MDIP
8-SMD
Approval Agency
cUL, UL
UL