FOD3181V
FOD3181V
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  onsemi
Datasheet:   FOD3181V Datasheet
History Price: Obsolete
In Stock: 47600
FOD3181V vs FOD3181
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
75ns, 55ns
75ns, 55ns
Current - Output High, Low
500mA, 500mA
500mA, 500mA
Current - Peak Output
1.5A
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
10V ~ 20V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
cUL, UL, VDE
cUL, UL