Packaging
Bulk
Tape & Reel (TR)
Zero Crossing Circuit
No
Yes
Voltage - Isolation
5000Vrms
3750Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
10kV/µs
600V/µs
Current - LED Trigger (Ift) (Max)
2mA
5mA
Current - On State (It (RMS)) (Max)
-
70 mA
Current - Hold (Ih)
500礎
300礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.28V
1.5V (Max)
Current - DC Forward (If) (Max)
30 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SMD
Approval Agency
cUL, FIMKO, UL
cUL, UL