Zero Crossing Circuit
No
No
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
10kV/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
1.3mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎
500礎
Voltage - Forward (Vf) (Typ)
1.28V
1.28V
Current - DC Forward (If) (Max)
30 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
cUL, FIMKO, UL, VDE
cUL, FIMKO, UL, VDE