FOD420SDV
FOD420SDV
Active
Description:  TRIAC OUTPUT OPTOCOUPLER, 5000V
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD420SDV Datasheet
History Price: Active
In Stock: 18800
FOD420SDV vs FOD4208SDV
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
600 V
800 V
Static dV/dt (Min)
10kV/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
2mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎
500礎
Turn On Time
60祍
60祍
Voltage - Forward (Vf) (Typ)
1.28V
1.28V
Current - DC Forward (If) (Max)
30 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD
Approval Agency
cUL, FIMKO, UL, VDE
cUL, FIMKO, UL, VDE