☰
FOD8012A
FOD8012A
Active
Description:  OPTOISO 3.75KV 2CH PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD8012A Datasheet
History Price: $7.05
In Stock: 7280
FOD8012A vs FOD0708
Part No
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Active
Obsolete
Number of Channels
2
1
Inputs - Side 1/Side 2
1/1
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
Logic
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
2 mA
Data Rate
15Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
60ns, 60ns
Rise / Fall Time (Typ)
6.5ns, 6.5ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
-
1.45V
Current - DC Forward (If) (Max)
-
20mA
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC