☰
FOD8160R2
FOD8160R2
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 5SOP
Manufacturer:  onsemi
Datasheet:   FOD8160R2 Datasheet
History Price: $4.27
In Stock: 34800
FOD8160R2 vs FOD0708
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/1
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
2 mA
Data Rate
10Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
90ns, 80ns
60ns, 60ns
Rise / Fall Time (Typ)
22ns, 9ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.45V
1.45V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.362", 9.20mm Width), 5 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
5-SOP
8-SOIC