☰
FOD8173TR2
FOD8173TR2
Active
Description:  OPTOCOUPLER 3.3V 6SOIC
Manufacturer:  onsemi
Datasheet:   FOD8173TR2 Datasheet
History Price: $3.68
In Stock: 28080
FOD8173TR2 vs FOD0708
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
2 mA
Data Rate
20Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
55ns, 55ns
60ns, 60ns
Rise / Fall Time (Typ)
7ns, 7ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.35V
1.45V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SOP
8-SOIC