☰
FOD817DSD
FOD817DSD
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD817DSD Datasheet
History Price: Active
In Stock: 12720
FOD817DSD vs FOD0708
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Number of Channels
-
1
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
25kV/µs
Input Type
-
DC
Output Type
-
Push-Pull, Totem Pole
Current - Output / Channel
-
2 mA
Data Rate
-
15MBd
Propagation Delay tpLH / tpHL (Max)
-
60ns, 60ns
Rise / Fall Time (Typ)
-
12ns, 8ns
Voltage - Forward (Vf) (Typ)
-
1.45V
Current - DC Forward (If) (Max)
-
20mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC