Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
400ns, 400ns
Pulse Width Distortion (Max)
300ns
100ns
Rise / Fall Time (Typ)
60ns, 60ns
60ns, 60ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
3A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
16V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.346", 8.80mm Width), 5 Leads
8-DIP (0.400", 10.16mm)
Supplier Device Package
5-SOP
8-MDIP