Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
4243Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
500ns, 500ns
Pulse Width Distortion (Max)
100ns
-
Rise / Fall Time (Typ)
50ns, 50ns
75ns, 55ns
Current - Output High, Low
3A, 3A
500mA, 500mA
Current - Peak Output
4A
1.5A
Voltage - Forward (Vf) (Typ)
1.45V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
3V ~ 15V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
8-DIP
Approval Agency
UL
cUL, UL