☰
FOD8480
FOD8480
Active
Description:  IPM DRIVER 10MB
Manufacturer:  onsemi
Datasheet:   FOD8480 Datasheet
History Price: $2.32
In Stock: 15360
FOD8480 vs FOD8321
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
500ns, 500ns
Pulse Width Distortion (Max)
250ns
300ns
Rise / Fall Time (Typ)
15ns, 10ns
60ns, 60ns
Current - Output High, Low
2.5mA, 2.5mA
2A, 2A
Current - Peak Output
-
3A
Voltage - Forward (Vf) (Typ)
1.4V
1.5V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
4.5V ~ 30V
16V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package
6-SOP
5-SOP
Approval Agency
IEC/EN/DIN, UL
UL