☰
FODM121V
FODM121V
Active
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   FODM121V Datasheet
History Price: $0.92
In Stock: 14640
FODM121V vs FOD2743CSV
Manufacturer
Series
-
-
Packaging
Tube,Box
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
50% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
100% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
70V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
1.07V
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
4-SMD
8-SMD