Zero Crossing Circuit
No
Yes
Voltage - Isolation
3750Vrms
5000Vrms
Voltage - Off State
250 V
800 V
Static dV/dt (Min)
10V/µs (Typ)
10kV/µs
Current - LED Trigger (Ift) (Max)
15mA
1.3mA
Current - On State (It (RMS)) (Max)
70 mA
-
Current - Hold (Ih)
300礎 (Typ)
500礎
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
60 mA
30 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
6-DIP
Approval Agency
BSI, CSA, UL
CSA, UL