H11A5FR2VM
H11A5FR2VM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   H11A5FR2VM Datasheet
History Price: Obsolete
In Stock: 14800
H11A5FR2VM vs H11A3W
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
7500Vpk
5300Vrms
Current Transfer Ratio (Min)
30% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.18V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP