H11A617A300W
H11A617A300W
Obsolete
Description:  OPTOISO 5.3KV TRANSISTOR 4DIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 20400
H11A617A300W vs H11A4TM
Manufacturer
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
7500Vpk
Current Transfer Ratio (Min)
40% @ 10mA
10% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
2µs, 2µs
Rise / Fall Time (Typ)
2.4µs, 2.4µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
30V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.35V
1.18V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.400", 10.16mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
4-DIP
6-DIP