Voltage - Isolation
5300Vrms
7500Vpk
Current Transfer Ratio (Min)
40% @ 10mA
30% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
2µs, 2µs
Rise / Fall Time (Typ)
2.4µs, 2.4µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
30V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.35V
1.18V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
4-DIP
6-SMD