Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
30% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.17V
1.18V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP