H11AV1SM
H11AV1SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   H11AV1SM Datasheet
History Price: $0.93
In Stock: 10400
H11AV1SM vs H11A5
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
30% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
-
Turn On / Turn Off Time (Typ)
15µs, 15µs (Max)
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.18V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP