Status
Active
Discontinued
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
700ns, 700ns
700ns, 700ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
50ns, 50ns
50ns, 50ns
Current - Output High, Low
200mA, 200mA
200mA, 200mA
Current - Peak Output
400mA
400mA
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SMD, Gull Wing
Supplier Device Package
8-SO
8-DIP Gull Wing
Approval Agency
CSA, UR
CSA, UR