Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
-
Current Transfer Ratio (Max)
260% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
4µs, 10µs
Rise / Fall Time (Typ)
4µs, 3µs
20µs, 0.3µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
20V
Current - Output / Channel
50mA
30mA
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
200mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
4-Mini-Flat
8-DIP Gull Wing